Samsung logo

Samsung UE32F4500 81.3 cm (32") HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228772
Info modified on:
02 Mar 2021, 09:39:22
Short summary description Samsung UE32F4500 81.3 cm (32") HD Smart TV Wi-Fi Black:

Samsung UE32F4500, 81.3 cm (32"), 1366 x 768 pixels, HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UE32F4500 81.3 cm (32") HD Smart TV Wi-Fi Black:

Samsung UE32F4500. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.