Samsung logo

Samsung UE32ES6300S 81.3 cm (32") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130946
Info modified on:
12 Nov 2024, 14:21:17
Short summary description Samsung UE32ES6300S 81.3 cm (32") Full HD Smart TV Wi-Fi Black:

Samsung UE32ES6300S, 81.3 cm (32"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE32ES6300S 81.3 cm (32") Full HD Smart TV Wi-Fi Black:

Samsung UE32ES6300S. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.