Samsung logo

Samsung UE32B7000 81.3 cm (32") Full HD Wi-Fi Black, Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157996
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE32B7000 81.3 cm (32") Full HD Wi-Fi Black, Red:

Samsung UE32B7000, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, Wi-Fi, DVB-C, DVB-T, Black, Red

Long summary description Samsung UE32B7000 81.3 cm (32") Full HD Wi-Fi Black, Red:

Samsung UE32B7000. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.