Samsung logo

Samsung UE32B6000VW TV 81.3 cm (32") Full HD Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
386000
Info modified on:
13 Nov 2024, 10:36:11
Short summary description Samsung UE32B6000VW TV 81.3 cm (32") Full HD Black, Red:

Samsung UE32B6000VW, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black, Red

Long summary description Samsung UE32B6000VW TV 81.3 cm (32") Full HD Black, Red:

Samsung UE32B6000VW. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black, Red

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.