Samsung logo

Samsung UE28J4100 71.1 cm (28") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113755
Info modified on:
27 May 2024, 13:01:56
Short summary description Samsung UE28J4100 71.1 cm (28") HD Black:

Samsung UE28J4100, 71.1 cm (28"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung UE28J4100 71.1 cm (28") HD Black:

Samsung UE28J4100. Display diagonal: 71.1 cm (28"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.