Samsung logo

Samsung UE27D5000NW 68.6 cm (27") Full HD Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
267634
Info modified on:
07 Nov 2024, 13:09:47
Short summary description Samsung UE27D5000NW 68.6 cm (27") Full HD Grey:

Samsung UE27D5000NW, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Grey

Long summary description Samsung UE27D5000NW 68.6 cm (27") Full HD Grey:

Samsung UE27D5000NW. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate) 50, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.