Samsung logo

Samsung UE22K5000AK 55.9 cm (22") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180706
Info modified on:
27 May 2024, 12:30:40
Short summary description Samsung UE22K5000AK 55.9 cm (22") Full HD Black:

Samsung UE22K5000AK, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T2, Black

Long summary description Samsung UE22K5000AK 55.9 cm (22") Full HD Black:

Samsung UE22K5000AK. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.