Samsung logo

Samsung UE22H5610AK 55.9 cm (22") Full HD Smart TV Wi-Fi White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140050
Info modified on:
12 Nov 2024, 11:16:01
Short summary description Samsung UE22H5610AK 55.9 cm (22") Full HD Smart TV Wi-Fi White:

Samsung UE22H5610AK, 55.9 cm (22"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, White

Long summary description Samsung UE22H5610AK 55.9 cm (22") Full HD Smart TV Wi-Fi White:

Samsung UE22H5610AK. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.