Samsung logo

Samsung UE22H5610 55.9 cm (22") Full HD Smart TV White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183065
Info modified on:
27 May 2024, 11:52:13
Short summary description Samsung UE22H5610 55.9 cm (22") Full HD Smart TV White:

Samsung UE22H5610, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, Smart TV, White

Long summary description Samsung UE22H5610 55.9 cm (22") Full HD Smart TV White:

Samsung UE22H5610. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Ethernet LAN. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.