Samsung logo

Samsung UE22H5000AW 55.9 cm (22") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140495
Info modified on:
28 Apr 2025, 13:20:43
Short summary description Samsung UE22H5000AW 55.9 cm (22") Full HD Black:

Samsung UE22H5000AW, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Samsung UE22H5000AW 55.9 cm (22") Full HD Black:

Samsung UE22H5000AW. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.