Samsung logo

Samsung UE32C6710 81.3 cm (32") Full HD White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92415
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung UE32C6710 81.3 cm (32") Full HD White:

Samsung UE32C6710, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-S2, DVB-T, White

Long summary description Samsung UE32C6710 81.3 cm (32") Full HD White:

Samsung UE32C6710. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.