Samsung logo

Samsung M8500 Blu-Ray player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28234
Info modified on:
14 Mar 2024, 19:48:42
Short summary description Samsung M8500 Blu-Ray player Black:

Samsung M8500, 4K Ultra HD, AVCHD, MKV, WMV, JPEG, Blu-Ray audio, Blu-Ray video, DVD-Audio, DVD-VR, DVD, DVD+RW, DVD-R, 110 - 120 V

Long summary description Samsung M8500 Blu-Ray player Black:

Samsung M8500. HD type: 4K Ultra HD. Video formats supported: AVCHD, MKV, WMV, Image formats supported: JPEG. Playback disc formats: Blu-Ray audio, Blu-Ray video, DVD-Audio, DVD-VR, Playback disc types: DVD, DVD+RW, DVD-R. AC input voltage: 110 - 120 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 22 W. Width: 405.9 mm, Depth: 44.7 mm, Height: 229.9 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.