Samsung logo

Samsung UBD-K8500 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116146
Info modified on:
30 Mar 2025, 14:18:13
Short summary description Samsung UBD-K8500 DVD/Blu-Ray player 3D Black:

Samsung UBD-K8500, 4K Ultra HD, NTSC, 1080p, 2160p, DTS-HD, Dolby TrueHD, 7.1 channels, AVCHD, MPEG2, MPEG4, MPO

Long summary description Samsung UBD-K8500 DVD/Blu-Ray player 3D Black:

Samsung UBD-K8500. HD type: 4K Ultra HD, Analog signal format system: NTSC, Supported video modes: 1080p, 2160p. Audio decoders: DTS-HD, Dolby TrueHD, Audio output channels: 7.1 channels. Video formats supported: AVCHD, MPEG2, MPEG4, MPO, Audio formats supported: WMA, Image formats supported: JPG. Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 34 W, Power consumption (standby): 0.3 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.