Samsung logo

Samsung 65" KU7350K 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145923
Info modified on:
14 Mar 2024, 19:36:55
Short summary description Samsung 65" KU7350K 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung 65" KU7350K, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung 65" KU7350K 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung 65" KU7350K. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400, Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.