Samsung logo

Samsung UA55JU6400K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134043
Info modified on:
19 Feb 2024, 06:48:21
Short summary description Samsung UA55JU6400K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UA55JU6400K, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UA55JU6400K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UA55JU6400K. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate). Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.