Samsung Series 7 UA49NU7100K, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Samsung Series 7 UA49NU7100K. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 100. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black