Samsung logo

Samsung Series 5 UA49N5300AR 124.5 cm (49") Full HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69376
Info modified on:
27 May 2024, 14:20:41
Short summary description Samsung Series 5 UA49N5300AR 124.5 cm (49") Full HD Smart TV Wi-Fi Black:

Samsung Series 5 UA49N5300AR, 124.5 cm (49"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 5 UA49N5300AR 124.5 cm (49") Full HD Smart TV Wi-Fi Black:

Samsung Series 5 UA49N5300AR. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 50. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.