Samsung logo

Samsung UA49MU6100K 124.5 cm (49") 4K Ultra HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94879
Info modified on:
14 Mar 2024, 19:47:39
Short summary description Samsung UA49MU6100K 124.5 cm (49") 4K Ultra HD Wi-Fi Black:

Samsung UA49MU6100K, 124.5 cm (49"), 3840 x 2160 pixels, 4K Ultra HD, Wi-Fi, DVB-T2, Black

Long summary description Samsung UA49MU6100K 124.5 cm (49") 4K Ultra HD Wi-Fi Black:

Samsung UA49MU6100K. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 1300. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.