Samsung logo

Samsung UA48H5100ARXZN TV 121.9 cm (48") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106381
Info modified on:
19 Feb 2024, 06:48:19
Short summary description Samsung UA48H5100ARXZN TV 121.9 cm (48") Full HD Black:

Samsung UA48H5100ARXZN, 121.9 cm (48"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Samsung UA48H5100ARXZN TV 121.9 cm (48") Full HD Black:

Samsung UA48H5100ARXZN. Display diagonal: 121.9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 100. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.