Samsung logo

Samsung UA40KU6000 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134964
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UA40KU6000 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UA40KU6000, 101.6 cm (40"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UA40KU6000 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UA40KU6000. Display diagonal: 101.6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: Auto Motion Plus 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.