Samsung logo

Samsung UA32FH4003R 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206574
Info modified on:
19 Feb 2024, 06:48:19
Short summary description Samsung UA32FH4003R 81.3 cm (32") HD Black:

Samsung UA32FH4003R, 81.3 cm (32"), 1366 x 768 pixels, HD, Black

Long summary description Samsung UA32FH4003R 81.3 cm (32") HD Black:

Samsung UA32FH4003R. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate). Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.