Samsung logo

Samsung TU85DU8005K 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15724
Info modified on:
04 Jun 2025, 12:29:03
Short summary description Samsung TU85DU8005K 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung TU85DU8005K, 2.16 m (85"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung TU85DU8005K 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung TU85DU8005K. Display diagonal: 2.16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.