Samsung Series 7 TU50CU7105K, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Samsung Series 7 TU50CU7105K. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black