Samsung logo

Samsung TS-H492A WRDH 52x32x52 16xDVD EIDE optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64268
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung TS-H492A WRDH 52x32x52 16xDVD EIDE optical disc drive Internal:

Samsung TS-H492A WRDH 52x32x52 16xDVD EIDE, 2 MB, 52x, 32x, 52x, 120 ms, 750 g

Long summary description Samsung TS-H492A WRDH 52x32x52 16xDVD EIDE optical disc drive Internal:

Samsung TS-H492A WRDH 52x32x52 16xDVD EIDE. Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. Access time: 120 ms. Weight: 750 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.