Samsung logo

Samsung TQ85QN900DT 2.16 m (85") 8K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23346
Info modified on:
21 Jun 2025, 14:26:07
Short summary description Samsung TQ85QN900DT 2.16 m (85") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung TQ85QN900DT, 2.16 m (85"), 7680 x 4320 pixels, Neo QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung TQ85QN900DT 2.16 m (85") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung TQ85QN900DT. Display diagonal: 2.16 m (85"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.