Samsung logo

Samsung Q60D TQ65Q60DAU 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122748
Info modified on:
16 Apr 2025, 11:14:50
Short summary description Samsung Q60D TQ65Q60DAU 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung Q60D TQ65Q60DAU, 165.1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Titanium

Long summary description Samsung Q60D TQ65Q60DAU 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung Q60D TQ65Q60DAU. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Dual LED. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Titanium

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.