Samsung logo

Samsung T19B300 computer monitor 47 cm (18.5") 1366 x 768 pixels LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211698
Info modified on:
19 Feb 2024, 19:05:36
Short summary description Samsung T19B300 computer monitor 47 cm (18.5") 1366 x 768 pixels LED Black:

Samsung T19B300, 47 cm (18.5"), 1366 x 768 pixels, LED, LED, 5 ms, Black

Long summary description Samsung T19B300 computer monitor 47 cm (18.5") 1366 x 768 pixels LED Black:

Samsung T19B300. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.