Samsung logo

Samsung SWA-W700 subwoofer Black 350 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154205
Info modified on:
30 Mar 2025, 14:25:24
Short summary description Samsung SWA-W700 subwoofer Black 350 W:

Samsung SWA-W700, 350 W, 27 - 120 Hz, 25.4 cm (10"), Black, 25 W, 0.5 W

Long summary description Samsung SWA-W700 subwoofer Black 350 W:

Samsung SWA-W700. Subwoofer RMS power: 350 W, Subwoofer frequency range: 27 - 120 Hz, Subwoofer driver diameter (imperial): 25.4 cm (10"). Product colour: Black. Power consumption (typical): 25 W, Power consumption (standby): 0.5 W. Subwoofer width: 32 cm, Subwoofer depth: 32 cm, Subwoofer height: 33.8 cm. Package dimensions (WxDxH): 320 x 427 x 382 mm, Package weight: 16.2 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.