Samsung logo

Samsung SWA-W500/EN subwoofer Black Active subwoofer 130 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45941
Info modified on:
30 May 2023, 12:05:04
Short summary description Samsung SWA-W500/EN subwoofer Black Active subwoofer 130 W:

Samsung SWA-W500/EN, 130 W, Active subwoofer, 3 Ω, 16.5 cm, 16.5 cm (6.5"), Black

Long summary description Samsung SWA-W500/EN subwoofer Black Active subwoofer 130 W:

Samsung SWA-W500/EN. Subwoofer RMS power: 130 W, Subwoofer type: Active subwoofer, Impedance: 3 Ω. Product colour: Black. Power source type: AC, Power consumption (standby): 0.5 W, AC input frequency: 50 - 60 Hz. Subwoofer width: 25 cm, Subwoofer depth: 25 cm, Subwoofer height: 27.3 cm. Package dimensions (WxDxH): 301 x 363 x 301 mm, Package weight: 5.6 kg, Package type: Box

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.