Samsung logo

Samsung SWA-8000S Black 2.0 channels 160 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182649
Info modified on:
22 Jun 2022, 11:53:59
Short summary description Samsung SWA-8000S Black 2.0 channels 160 W:

Samsung SWA-8000S, 2.0 channels, 160 W, Black, Speaker set unit, Wired & Wireless, 76.2 mm

Long summary description Samsung SWA-8000S Black 2.0 channels 160 W:

Samsung SWA-8000S. Audio output channels: 2.0 channels, RMS rated power: 160 W. Product colour: Black, Recommended usage: Speaker set unit. Connectivity technology: Wired & Wireless. Width: 76.2 mm, Depth: 76.2 mm, Height: 126.9 mm. Package width: 394 mm, Package depth: 278 mm, Package height: 128 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.