Samsung logo

Samsung SWA-4000 wireless display adapter Desktop

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102840
Info modified on:
14 Mar 2024, 17:17:01
Short summary description Samsung SWA-4000 wireless display adapter Desktop:

Samsung SWA-4000, Desktop, Wi-Fi, 330 V, 76 mm, 175 mm, 256 mm

Long summary description Samsung SWA-4000 wireless display adapter Desktop:

Samsung SWA-4000. Form factor: Desktop, Output interface: Wi-Fi. AC input voltage: 330 V. Width: 76 mm, Depth: 175 mm, Height: 256 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.