Samsung logo

Samsung CDRW 52X32X52 BULK optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20064
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung CDRW 52X32X52 BULK optical disc drive Internal:

Samsung CDRW 52X32X52 BULK, 2 MB, 52x, 32x, 52x, 100 ms, 770 g

Long summary description Samsung CDRW 52X32X52 BULK optical disc drive Internal:

Samsung CDRW 52X32X52 BULK. Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. Access time: 100 ms. Weight: 770 g

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.