Samsung logo

Samsung SU-208HB optical disc drive Internal DVD±RW Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210176
Info modified on:
08 May 2023, 14:48:20
Short summary description Samsung SU-208HB optical disc drive Internal DVD±RW Black:

Samsung SU-208HB, Black, Tray, Horizontal, Desktop/Laptop, DVD±RW, Serial ATA

Long summary description Samsung SU-208HB optical disc drive Internal DVD±RW Black:

Samsung SU-208HB. Product colour: Black, Disc loading type: Tray, Mounting: Horizontal. Purpose: Desktop/Laptop, Optical drive type: DVD±RW, Interface: Serial ATA. CD write speed: 24x, DVD+R write speed: 8x, CD-R write speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 220 ms, CD-ROM drive average random access time: 210 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.