Samsung logo

Samsung SSG-5150GB stereoscopic 3D glasses Black 1 pc(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41663
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SSG-5150GB stereoscopic 3D glasses Black 1 pc(s):

Samsung SSG-5150GB, 70 h, CR1620, 150 x 40.6 x 160 mm, 22 g, Black, 1 pc(s)

Long summary description Samsung SSG-5150GB stereoscopic 3D glasses Black 1 pc(s):

Samsung SSG-5150GB. Battery life (max): 70 h, Battery type: CR1620. Dimensions (WxDxH): 150 x 40.6 x 160 mm, Weight: 22 g. Product colour: Black. Quantity per pack: 1 pc(s), Package dimensions (WxDxH): 88.9 x 35.5 x 165.1 mm, Package weight: 108 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.