Samsung logo

Samsung SSG-4100GB Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85883
Info modified on:
25 Jan 2018, 22:54:38
Short summary description Samsung SSG-4100GB Black:

Samsung SSG-4100GB, 150 h, 148 x 151 x 39.5 mm, 23 g, Black, 0 - 40 °C, 90 x 166 x 35 mm

Long summary description Samsung SSG-4100GB Black:

Samsung SSG-4100GB. Battery life (max): 150 h. Dimensions (WxDxH): 148 x 151 x 39.5 mm, Weight: 23 g. Product colour: Black. Package dimensions (WxDxH): 90 x 166 x 35 mm, Package weight: 107 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.