Samsung SSG-3500CR/XC, 40 h, 2 h, 142 x 170 x 40 mm, 29 g, Black, 0 - 40 °C
Samsung SSG-3500CR/XC. Battery life (max): 40 h, Charging time: 2 h. Dimensions (WxDxH): 142 x 170 x 40 mm, Weight: 29 g. Product colour: Black. Package dimensions (WxDxH): 177 x 203 x 55 mm, Package weight: 280 g