Samsung logo

Samsung SSG-3300GR Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90383
Info modified on:
24 Feb 2023, 14:16:29
Short summary description Samsung SSG-3300GR Black:

Samsung SSG-3300GR, 45 h, 2 h, 160 x 40.6 x 167.6 mm, 272 g, Black, -10 - 60 °C

Long summary description Samsung SSG-3300GR Black:

Samsung SSG-3300GR. Battery life (max): 45 h, Charging time: 2 h. Dimensions (WxDxH): 160 x 40.6 x 167.6 mm, Weight: 272 g. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.