Samsung logo

Samsung SSG-3050GB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77959
Info modified on:
15 Dec 2023, 10:45:23
Short summary description Samsung SSG-3050GB Black:

Samsung SSG-3050GB, 150 h, 2 h, 150 x 160 x 46 mm, 33 g, Black, 0 - 40 °C

Long summary description Samsung SSG-3050GB Black:

Samsung SSG-3050GB. Battery life (max): 150 h, Charging time: 2 h. Dimensions (WxDxH): 150 x 160 x 46 mm, Weight: 33 g. Product colour: Black. Package dimensions (WxDxH): 91 x 186 x 51 mm, Package weight: 136 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.