Samsung logo

Samsung SSG-2100AB Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108915
Info modified on:
26 Jan 2018, 03:02:02
Short summary description Samsung SSG-2100AB Black:

Samsung SSG-2100AB, 50 h, CR2025, 177.6 x 165.3 x 41.2 mm, 35.9 g, Black

Long summary description Samsung SSG-2100AB Black:

Samsung SSG-2100AB. Battery life (max): 50 h, Battery type: CR2025. Dimensions (WxDxH): 177.6 x 165.3 x 41.2 mm, Weight: 35.9 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.