Samsung logo

Samsung SRD-1650DC digital video recorder (DVR) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64732
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SRD-1650DC digital video recorder (DVR) Black:

Samsung SRD-1650DC, Black, H.264, TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP, Samsung-T/E, Pelco-D/P, AD, VCL TP, Vicon..., 6 h, NTSC, PAL, Linux

Long summary description Samsung SRD-1650DC digital video recorder (DVR) Black:

Samsung SRD-1650DC. Product colour: Black, Video compression formats: H.264, Supported protocols: TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP, Samsung-T/E, Pelco-D/P, AD, VCL TP, Vicon.... Ethernet interface type: Gigabit Ethernet, Supported network protocols: RTSP/RTP (UDP), CGI, HTTP. HDD interface: Serial ATA. Optical drive type: DVD-RW. Power consumption (max): 60 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.