Samsung logo

Samsung SR8750 0.6 L Bagless Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136831
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SR8750 0.6 L Bagless Black:

Samsung SR8750, Bagless, Black, Round, LED, 0.6 L, 70 dB

Long summary description Samsung SR8750 0.6 L Bagless Black:

Samsung SR8750. Dust container type: Bagless, Product colour: Black, Shape: Round. Dust capacity (total): 0.6 L, Noise level: 70 dB, Cleaning speed: 300 mm/sec. Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 2 h. Height: 152 mm, Width: 436 mm, Depth: 499 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.