location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SPP-2040 photo printer Inkjet 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPP-2040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPP-2040 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:18:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SPP-2040 photo printer Inkjet 300 x 300 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 300 x 300 DPI
  • - Inkjet
  • - 5.08 cm (2") LCD
Warranty: 1 year
Long product name Samsung SPP-2040 photo printer Inkjet 300 x 300 DPI :
The long product name of Samsung SPP-2040 photo printer Inkjet 300 x 300 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SPP-2040 Photo Printer
More>>>
Samsung SPP-2040 photo printer Inkjet 300 x 300 DPI:
The official description of Samsung SPP-2040 photo printer Inkjet 300 x 300 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Surround yourself with beautiful views. Smiling faces. And timeless moments. The Samsung SPP-2040 photo printer makes it easy to turn a favorite digital image into a lab-quality 4" x 6" photograph in just 60 seconds, using sophisticated thermal dye transfer technology. And you can print those beautiful, true-to-life /images from your PC or Macintosh computer via fast USB 2.0, or directly from any PictBridge-enabled digital camera. The SPP-2040 also includes a 7-in-1 memory card slot and a 2-inch color LCD.

Prints in Just 60 Seconds
Your first print comes out in just 75 seconds, then it keeps churning out beautiful photo after beautiful photo every 60 seconds after that.

Professional Quality
Thermal dye transfer technology produces vivid colors and sharp, crisp /images every time. You won’t get streaks and poor color like inkjet printers produce when they run low on ink. And dye transfer pictures won’t fade.

Waterproof and Fingerprint-Proof
Photos printed from the Samsung SPP-2040 photo printer are waterproof and fingerprint-proof, so you can share them over and over again without worrying about ruining them.

Print Directly From Your Memory Card
The memory card slot accepts Compact Flash I, Compact Flash II, SD Card, SD Memory Card, xD-Picture Card, Multi Media Card and Memory Stick. Just insert your card, choose your picture, then press the print button. No computer necessary.

Print Directly From Your Camera, PDA or Camcorder
You can connect your digital camera, PDA or camcorder to the USB port and print directly with PictBridge.™

Easy Editing Right On The Printer
With the 2" LCD, you can choose and edit your photos right on the printer

Features:
- 2.0" colour TFT LCD for photo editing.
- 7-in-1 memory cards interface.
- Fast 60 sec photo printing speed.
- Photo protected from water & fingerprints.
- Direct photo printing by PictBridge™ - enabled devices like camera phone, camera, camcorder, PDA.
- High-speed USB 2.0 interface for PC printing.
- Optional Bluetooth™ wireless printing.
- N-up and clone printing.

Short summary description Samsung SPP-2040 photo printer Inkjet 300 x 300 DPI:
This short summary of the Samsung SPP-2040 photo printer Inkjet 300 x 300 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SPP-2040, Inkjet, 300 x 300 DPI, Direct printing

Long summary description Samsung SPP-2040 photo printer Inkjet 300 x 300 DPI:
This is an auto-generated long summary of Samsung SPP-2040 photo printer Inkjet 300 x 300 DPI based on the first three specs of the first five spec groups.

Samsung SPP-2040. Print technology: Inkjet, Maximum resolution: 300 x 300 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
300 x 300 DPI
Time to first page (colour, normal)
75 s
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
5.08 cm (2")
Input & output capacity
Total input capacity
20 sheets
Total output capacity
10 sheets
Paper handling
Printing sizes
10 x 15 cm
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
I/O ports
1x USB 1.1 (A type) 1x USB 2.0 (B type) 1x Power
SmartCard slot
Yes
Performance
Internal memory
32 MB
Performance
Flash memory
4 MB
Sound pressure level (printing)
55 dB
Power
Power consumption (printing) *
40 W
Power consumption (standby)
10 W
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
1.1 kg
Packaging data
Package weight
2.4 kg
Other features
Built-in processor
ZR4100 (ARM7)
Dimensions (WxDxH)
180 x 136 x 66 mm
Compatibility
PC & Mac
Mac compatibility
Yes
Package dimensions (WxDxH)
233 x 225 x 177 mm
Compatible operating systems
Windows 98/Me/2000/XP Mac OS 10.3 +
Zoom capability
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 06:40:32
Uk has collected 23 expert reviews for Samsung SPP-2040 photo printer Inkjet 300 x 300 DPI and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2011-08-03 06:39:59
A newcomer into the photo printing sector, Samsung has recently launched two compact photo printers based on dye-sub technology, of which the SPP-2040 is the more up-market. With a considerably larger footprint than some competing models, especially wh...
Good Product Summary SPP-2040 Price at launch £141 For...
Bottom line A newcomer into the photo printing sector, Samsung has recently launched two compact photo printers based on dye-sub technology, of which the SPP-2040 is the more up-market. With a considerably larger footprint than some competing models, especially wh...
60%
techadvisor.co.uk
Updated:
2011-08-03 06:40:13
Thermal dye transfer printers are catching on like wildfire, with a lot of big manufacturers getting in on the act. Its no surprise, then, to see Samsung try its hand with the Samsung SPP-2040. We were very impressed. While not as versatile as some...
Bottom line The Samsung SPP-2040 is perfectly pitched between value, features and print quality. Few compact photo printers combine these elements so well, and the SPP-2040 should fly off the shelves. Spencer Dalziel Lowest online price: £N/A...
90%
alphr.com
Updated:
2011-08-03 06:40:15
A quick and compact printer, able to produce great-looking prints without breaking the bank. However, it can be a little sluggish when viewing photos onscreen As if it werent bad enough that the holiday season is already drawing to a close, who wants...
67%
expertreviews.co.uk
Updated:
2011-08-03 06:40:16
Weve reviewed many Samsung laser printers in Shopper, but this is the companys first compact photo printer. The SPP-2040 is a stylish little device, with smart plastics and a slim LCD screen. The SPP-2040 comes in a box thats divided into separat...
80%
goodgearguide.com.au
Updated:
2011-11-05 18:41:43
As digital cameras begin to dominate our lives, more and more people are looking for fast and easy solutions for getting high quality prints to put in their photo albums. The Samsung SPP-2040 is a very attractive, sleek and simple to use photo printer...
Good Fast printing, Good quality prints, Rich colours...
Bad Slightly misaligned colours on some prints, Not compatible with some mobile phones. The Final Word The Samsung SPP-2040 is a very pretty little device that would suit anyone looking for a simple solution for making prints of their digital photo collect...
Bottom line The Samsung SPP-2040 is a very pretty little device that would suit anyone looking for a simple solution for making prints of their digital photo collection from the comfort of their home office.
80%
Techtastic.ca
Updated:
2011-11-05 18:41:47
The unit has various memory card slots that alow it to print your pictures right off a card. The SPP-2040 can be used with the following memory cards; Compact Flash Type I or II, SD/MMC, xD-Picture, Memory Stick/Memory Stick Pro, or SmartMedia card...
Good Compact size, PictBridge supported, 7 in 1 Memory card slot, Good Quality...
Bad No battery option, Bluetooh Adapter not included...
90%
EISA.eu
Updated:
2015-06-26 18:26:14
Samsung SPP-2040B is a very intuitive and easy-to-use 10 x 15cm thermal sublimation home printer. The bright 2-inch colour monitor gives you the ability to print in a fast way - directly from different memory cards, USB PictBridge or via Bluetooth - w...
0%
dreamwarecomputers.com
Updated:
2011-08-03 06:39:53
With digital photography starting to far outnumber tradition film photography there lies one downside that some people don't always think about, printing those digital photos! Most colour printers offer a decent job of doing this, but the ink can fade...
0%
rbmods.com
Updated:
2011-08-03 06:39:55
Date 2006-06-06Provider: GeeksAuthor: MikeEditor: Princess AmmieSamsung SPP-2040 Photo Printer Review Today I?ll be looking at the Samsung SPP-2040 digital photo printer. Recently, the market has seen an increase of these compact, dye-sub printers that...
Good Easy setup and operation, Small form factor with sharp LCD, High, quality prints, superior to traditional inkjets, Can be used as a multimedia card reader, Comes with useful photo editing software...
Bad No USB cables/Bluetooth adapter included, Relatively expensive cost of printing...
Bottom line Overall, the Samsung SPP-2040 digital photo printer (~$70 USD) does indeed deliver on its claims of producing high quality photos quickly and easily. The printer is very simple to setup and use, perfect for a novice user who wants to print some photos...
80%
pcmag.com
Updated:
2011-08-03 06:40:04
The Samsung SPP-2040 Digital Photo Printer ($150 street) is the third dedicated photo printer weve seen recently for essentially the same price (the other two are the Canon Selphy DS810 and CP710 Compact Photo Printer). As with its direct competitor...
Good Fast performance for a thermal-dye printer. Prints from cameras, memory cards, and computers. Includes 2-inch LCD for previewing photos before printing.
Bad Running cost is relatively high...
Bottom line The Samsung SPP-2040 Digital Photo Printer offers excellent performance and very good photo quality along with the ability to print from cameras, memory cards, and computers...
80%
futurelooks.com
Updated:
2011-08-03 06:40:05
When I first opened the box, I was impressed. Professional was the first word that came to mind as I peeled back the layers. I was curious as to how a device this small could produce high quality images, thus the review began so read on to find out if...
Good GREAT picture quality Easy to set up and use Compact and portable...
Bad umable Starter Kit SPP2040 only comes with paper and a ribbon for 10 prints No battery powered option No USB Cable in my box :(...
Bottom line It is so easy to use, that I didn’t even need to open the instructions and the pictures turned out GREAT! Currently as low as $102.99 according to the "Real Time Price Checker" I think that the Samsung Digital Photo Printer SPP-2040...
0%
pcstats.com
Updated:
2011-08-03 06:40:08
The solution to getting the digital out of photography is something youre already undoubtedly aware of - personal photo printing.
87%
informationweek.com
Updated:
2011-08-03 06:40:10
Despite the Samsung SPP-2040 Digital Photo Printer’s low price, it’s not just another cheap-looking clunky plastic box. You can print straight from a camera’s memory card, so printing can be very easy. With the built-in, two-inch color T...
0%
Overclockersonline.net
Updated:
2011-08-03 06:40:11
$200CDN Samsung is not a new face on the Overclockers Online stage; they have made many appearances and never let us down. This innovative company produces a wide variety of products from displays to phones to even appliances! Today we are going to take a...
Good Compact, Built in 2" LCD, 7 different memory cards, High quality prints, Easy installation...
Bad Pictures vulnerable to dust...
Bottom line Printing at home does have its advantages over printing from a lab, but those advantages come with a cost, the SPP-2040 itself retails for around 200 Canadian Dollars, while less than other printers on the market its not exactly budget friendly - and...
0%
trustedreviews.com
Updated:
2011-08-03 06:40:27
Samsung already has a good name for its laser printers and now adds itself to the list of manufacturers producing a photo printer based on dye sublimation technology. Its SPP-2040 is a direct competitor to Canon's Selphy CP-500 and appears to use the same...
80%
Modthebox.com
Updated:
2011-08-03 06:40:30
The advent of digital photography and the latest technological advancements currently on the market have significantly changed the way consumers capture events that change their lives. By definition digital photography is art and science of producing a...
80%
Brand Image Product code Product Stock Price from
Samsung SPP-2040B with Bluetooth Adapter photo printer Inkjet 300 x 300 DPI Samsung SPP-2040B with Bluetooth Adapter photo printer Inkjet 300 x 300 DPI
(show image)
SPP-2040B SPP-2040B Photo Printer with Bluetooth Adapter 0.00
(excl. VAT)
0 (incl. VAT)