Samsung logo

Samsung Bluetooth USB Dongle interface cards/adapter

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203237
Info modified on:
04 Apr 2019, 06:07:33
Short summary description Samsung Bluetooth USB Dongle interface cards/adapter:

Samsung Bluetooth USB Dongle, USB, Black, 3 Mbit/s, USB type A

Long summary description Samsung Bluetooth USB Dongle interface cards/adapter:

Samsung Bluetooth USB Dongle. Host interface: USB. Product colour: Black. Data transfer rate: 3 Mbit/s, Slot type: USB type A

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.