Samsung SPF-105P, 25.9 cm (10.2"), 1024 x 600 pixels, 300 cd/m², 500:1, MP3, 1024 MB
Samsung SPF-105P. Display diagonal: 25.9 cm (10.2"), Display resolution: 1024 x 600 pixels, Display brightness: 300 cd/m². Audio formats supported: MP3. Internal memory: 1024 MB. Power consumption (typical): 14 W. Width: 288.8 mm, Depth: 45.7 mm, Height: 198.5 mm