Samsung logo

Samsung SPF-105P digital photo frame Black 25.9 cm (10.2")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79810
Info modified on:
04 Apr 2019, 11:45:35
Short summary description Samsung SPF-105P digital photo frame Black 25.9 cm (10.2"):

Samsung SPF-105P, 25.9 cm (10.2"), 1024 x 600 pixels, 300 cd/m², 500:1, MP3, 1024 MB

Long summary description Samsung SPF-105P digital photo frame Black 25.9 cm (10.2"):

Samsung SPF-105P. Display diagonal: 25.9 cm (10.2"), Display resolution: 1024 x 600 pixels, Display brightness: 300 cd/m². Audio formats supported: MP3. Internal memory: 1024 MB. Product colour: Black. Power consumption (typical): 14 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.