location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung A800B data projector 1000 ANSI lumens DLP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A800B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPA800BX show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung A800B data projector 1000 ANSI lumens DLP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 1000 ANSI lumens
  • - Lamp 2000 h
  • - Focus: Manual
  • - 390 W
Long product name Samsung A800B data projector 1000 ANSI lumens DLP :
The long product name of Samsung A800B data projector 1000 ANSI lumens DLP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SP-A800B home cinema projector DLP 1080p
More>>>
Samsung A800B data projector 1000 ANSI lumens DLP:
The official description of Samsung A800B data projector 1000 ANSI lumens DLP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DLP 1080p technology
DLP 1080p technology uses 6 color processing rather than 3 color RGB processing to create more vivid, lifelike images. This expansion of the spectrum allows for the most precise, consistent picture quality available. The all digital DLP chip uses millions of tiny mirrors to reflect light and image onto the screen with ultimate precision and extreme reality.

24 frame true film mode
View the movie as the director intended. Movies are shot using 24 frames per second; 24 frame true film mode faithfully reproduces this original source material by mirroring the filmmakers’ original format, and provides the ideal platform for home theater viewing. 24 frame true film mode delivers the most completely accurate representation of the filmmakers’ intention, making your experience more true to life.

studio color reproduction
Enjoy the most natural, lifelike images imaginable with the SP-A800B from SAMSUNG. By accurately reproducing the colorimetry in which the program material was produced, vivid, intense images are achieved. Pure, distortion free images are delivered by the ability to select color coordination values which accurately represent the specific broadcast format; guaranteeing perfect color reproduction.

dynamic black (10,000:1)
The phenomenal 10,000:1 contrast ratio is achieved by intuitively altering the backlight brightness, creating more depth and realism to the image. Dark areas the picture are enhanced, as are light areas, raising the standard in image intensity and excellence.

Short summary description Samsung A800B data projector 1000 ANSI lumens DLP:
This short summary of the Samsung A800B data projector 1000 ANSI lumens DLP data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung A800B, 1000 ANSI lumens, DLP, 30 - 70 kHz, 56 - 85 Hz, Lamp, 2000 h

Long summary description Samsung A800B data projector 1000 ANSI lumens DLP:
This is an auto-generated long summary of Samsung A800B data projector 1000 ANSI lumens DLP based on the first three specs of the first five spec groups.

Samsung A800B. Projector brightness: 1000 ANSI lumens, Projection technology: DLP, Horizontal scan range: 30 - 70 kHz. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHP. Focus: Manual. Analog signal format system: NTSC. Serial interface type: RS-232

Projector
Projector brightness *
1000 ANSI lumens
Projection technology *
DLP
Horizontal scan range
30 - 70 kHz
Vertical scan range
56 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHP
Lamp power
300 W
Lens system
Focus *
Manual
Video
Analog signal format system *
NTSC
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Progressive scan output
Yes
Ports & interfaces
Composite video in *
1
Component video (YPbPr/YCbCr) in *
2
Power
Power consumption (typical) *
390 W
Power consumption (standby) *
8 W
Weight & dimensions
Weight *
9.8 kg
Package weight
10.8 kg
Packaging content
Remote control included *
Yes
Remote control type
TM-90
Other features
Aspect ratio
16:9
Package dimensions (WxDxH)
565 x 515 x 300 mm
Dimensions (WxDxH)
432 x 479 x 212 mm
Power requirements
100 - 240V
Connectivity technology
Wired
Colour temperature
5500/6500/8000/9300
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 20:53:28
Uk has collected 18 expert reviews for Samsung A800B data projector 1000 ANSI lumens DLP and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2011-08-17 20:53:19
The Samsung SP-A800B looks quite unusual.Even fans of SIM2 design would appreciate what appears to be a cross between a prop from one of the more recent Alien movies and Darth Vaders head.Reflecting its futuristic design is a set of touch-sensitive co...
Good Impressive styling, Excellent colour and greyscale rendition, Calibration-friendly...
Bad Black levels could be better, No provision for keystone correction...
Bottom line The Samsung SP-A800B looks quite unusual.Even fans of SIM2 design would appreciate what appears to be a cross between a prop from one of the more recent Alien movies and Darth Vaders head.Reflecting its futuristic design is a set of touch-sensitive co...
80%
televisions.com
Updated:
2011-08-17 20:52:15
Our new reference projector! Why? Because the JKP-certified Samsung leaves the competition in the dust with its neutral pictures, pure colours, and excellent fine-detail reproduction. The versatile and precise lens-shift guarantees top HDTV quality, right up to the edges of the image. With pictures like...
0%
about.com
Updated:
2011-08-17 20:52:20
Manufacturer's SiteAt an MSRP of $7,495, the Samsung SP-A800B Video Projector may seem pricey, but is definitely worth the extra cash for those that are looking for high-end projector with precise color accuracy. Its Texas Instruments DLP DarkChip2, na...
80%
projectorcentral.com
Updated:
2011-08-17 20:52:28
When it comes to color accuracy and gray scale tracking, the Samsung SP-A800B does as well as any projector weve ever seen. It delivers a beautiful, natural picture that is exceptionally engaging. Joe Kanes attention to detail here is evident, as fe...
60%
avguide.com
Updated:
2011-08-17 20:52:36
There are two steps to high-end projection TV heaven. Step 1: get the latest projector that video guru and industry veteran Joe Kane helped design. Step 2: have Joe Kane personally install and set up/calibrate same, all the while telling you about th...
Bottom line The SP-A800B is a textbook example of proper video design. All too often, video display engineers get a tad “creative,” looking for ways to differentiate their products, with the resulting efforts veering far from the established technical standards. I...
0%
ultimateavmag.com
Updated:
2011-08-17 20:52:48
Samsung has an unusual history with high-definition video projectors. Its most recent 720p DLP model, designed in consultation with video expert Joe Kane, was superb, even standard-setting in many important respects. But dealers were rare, and worse...
0%
avrev.com
Updated:
2011-08-17 20:52:55
Samsung SP-A800B is certainly the best one-chip 1080p DLP front projector on the market today, regardless of price. There are a couple of esoteric models that cost a little more. Digital Projection and Runco have one-chip models at significantly higher...
0%
audioholics.com
Updated:
2011-08-17 20:53:06
The new SP-A800B DLP projector from Samsung Electronics looks to be a nice addition to the 1080p DLP family, though it lacks some advanced features (like DarkChip3 or horizontal lens shift) wed expect at its $10k price point. To squeeze out the highes...
0%
trustedreviews.com
Updated:
2011-08-17 20:53:11
As one of the TV world's most prolific brands, at first glance it seems a little surprising that the SP-A800B is only the second home cinema projector Samsung has ever managed to launch into the UK. But of course, if you think about it, building TVs and b...
70%
hemagazine.com
Updated:
2011-08-17 20:53:23
Best known for his Digital Video Essentials series of test discs, video guru Joe Kane is often called upon to consult with display manufacturers looking to improve the overall video performance of their products. He also works with the Hollywood film a...
0%
Brand Image Product code Product Stock Price from
Samsung SP-A400B data projector 2000 ANSI lumens DLP WXGA (1280x720) Samsung SP-A400B data projector 2000 ANSI lumens DLP WXGA (1280x720)
(show image)
SP-A400B SP-A400B 0.00
(excl. VAT)
0 (incl. VAT)