Samsung logo

Samsung 16:9 HD READY DLP TV SP50L6HX projection TV Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117861
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung 16:9 HD READY DLP TV SP50L6HX projection TV Black:

Samsung 16:9 HD READY DLP TV SP50L6HX, 2000:1, 16:9, DLP, Front, Black, A2/Nicam ST

Long summary description Samsung 16:9 HD READY DLP TV SP50L6HX projection TV Black:

Samsung 16:9 HD READY DLP TV SP50L6HX. Contrast ratio (typical): 2000:1, Native aspect ratio: 16:9, TV projection system: DLP. Projection type: Front, Product colour: Black. Audio system: A2/Nicam ST. Display diagonal: 127 cm (50"), Display resolution: 1280 x 720 pixels, Display brightness: 900 cd/m². Power consumption (typical): 166 W, Power consumption (standby): 3.4 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.