Samsung logo

Samsung 42" 16/9 projection TV Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162177
Info modified on:
21 Oct 2021, 12:57:11
Short summary description Samsung 42" 16/9 projection TV Silver:

Samsung 42" 16/9 Projection TV, 16:9, Rear, Silver, 10 pages, NICAM/A2, Virtual Dolby, 2 W

Long summary description Samsung 42" 16/9 projection TV Silver:

Samsung 42" 16/9 Projection TV. Native aspect ratio: 16:9. Projection type: Rear, Product colour: Silver, Teletext: 10 pages. Audio system: NICAM/A2, Virtual Dolby, Peak Music Power Output (PMPO): 2 W. Display diagonal: 106.7 cm (42"). Power consumption (typical): 210 W, Power consumption (standby): 2.5 W

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.