location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint P 250GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP2504C
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jan 2019 17:46:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Spinpoint P 250GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 GB 3.5" 7200 RPM Serial ATA II
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 653 g
Warranty: 3 years
Long product name Samsung Spinpoint P 250GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II :
The long product name of Samsung Spinpoint P 250GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SP2504C - 250GB SATA II 300MB/S 7200RPM 8MB
More>>>
Samsung Spinpoint P 250GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:
The official description of Samsung Spinpoint P 250GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SpinPoint P120 Series provides spacious storage capacity of up to 250GB - suitable for the handling of massive multimedia content such as movies and MP3 songs, and offering itself as an optimal storage solution to a variety of bdigital consumer electronics devices as well as desktop PC systems.
With the introduction of the P120 Series, Samsung continues to demonstrate the quality and reliability of its SpinPoint hard disk drive products.

- Serial ATA 3.0 Gbps Intergface Support.
- SATA Native Command Queuing Feature Set.
- Device Initiated SATA Power Management.
- Staggered Spin-up Support.
- High Speed Dual Digital Signal Processor (DSP) Based Architecture.
- ATA S.M.A.R.T. Compliant.
- ATA Automatic Acoustic Management Feature Set.
- ATA 48-bit Address Feature Set.
- ATA Streaming FeatureSet (Optional).
- ATA Device Configuration Overlay Feature Set.
- NoiseGuard™.
- SilentSeek™.

Short summary description Samsung Spinpoint P 250GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:
This short summary of the Samsung Spinpoint P 250GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint P 250GB HDD, 250 GB, 7200 RPM, 8 MB, 3.5", Serial ATA II

Long summary description Samsung Spinpoint P 250GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:
This is an auto-generated long summary of Samsung Spinpoint P 250GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Samsung Spinpoint P 250GB HDD. HDD capacity: 250 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA II

Features
HDD capacity *
250 GB
HDD speed *
7200 RPM
Storage drive buffer size *
8 MB
HDD size *
3.5"
Interface *
Serial ATA II
Type *
HDD
Full stroke seek time
18 ms
Track to track seek time
0.8 ms
Average seek time
8.9 ms
Average latency
4.17 ms
Bytes per sector
512
Start/stop cycles
50000
Mean time between failures (MTBF)
600000 h
Power
Power consumption (typical)
9.5 W
Power consumption (standby)
1.5 W
Power consumption (PowerSave)
1.5 W
Power consumption (read)
8 W
Power consumption (write)
8 W
Power
Power consumption (idle)
7.5 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
1.5 G
Non-operating vibration
8 G
Operating altitude
-304.8 - 3048 m
Non-operating altitude
-304.8 - 12192 m
Operating shock
63 G
Non-operating shock
350 G
Weight & dimensions
Width
101.6 mm
Height
25.4 mm
Depth
146.1 mm
Weight
653 g
Other features
Drive ready time
7 s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:34:31
Uk has collected 11 expert reviews for Samsung Spinpoint P 250GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
custompc.co.uk
Updated:
2011-10-04 03:34:27
The P120S is hard to fault in terms of speed and noise, and its good value for money. The 250GB Western Digital Caviar costs almost £15 more for the same capacity, so youre not paying a premium for the P120Ss performance or quiet operation. Its a...
Bottom line The P120S is hard to fault in terms of speed and noise, and its good value for money. The 250GB Western Digital Caviar costs almost £15 more for the same capacity, so youre not paying a premium for the P120Ss performance or quiet operation. Its a...
100%
itreviews.com
Updated:
2011-10-04 03:34:28
250GB SATA-II hard drive: Samsung has released four new hard drives in its SpinPoint P120 series. Well ignore two of them as theyre Parallel ATA models which use the old ribbon cable, but the other two use the new SATA-II...
0%
tomshardware.co.uk
Updated:
2011-10-04 03:34:31
In the past, drives from Korean maker Samsung were often a tad slower compared to those from heavy hitters like Hitachi, Maxtor, Seagate and Western Digital. Nevertheless, the good ergonomic qualities of the Spinpoint drives have attracted a large fo...
0%
hardwaresecrets.com
Updated:
2011-10-04 03:34:21
Our review of Samsung SP2504C hard disk drive, a 250 GB HDD based on SATA-300 interface with 8 MB cache, 7,200 rpm and supporting NCQ.
0%
futurelooks.com
Updated:
2011-10-04 03:34:22
Samsungs Spinpoint series of drives have been slowly making a name for themselves as a great value and perfect for installation into silent PC systems due to their low noise. The SP2504C is a Serial ATA drive spins up at 7200 RPM, supports both Seria...
Good Supports Native Command Queuing and SATA II for future upgrades, Three Year Warranty, Extremely Quiet, Great Value for the price...
Bad Average performance, May be difficult to find on retail shelves...
Bottom line The Samsung SP2504C 250 Gigabyte SATAII hard drive was a bit of a mixed blessing. On one hand, it performed about average in terms of its numbers performance. On the other hand, it more than made up for this by being extremely quiet. This drive wo...
85%
Bcchardware.com
Updated:
2011-10-04 03:34:24
Samsung has been around for quite a while and while they gain more press from their line of LCDs, HDTVs and Digital Audio Players, they do offer a growing line of Hard Drives. In times past, enthusiasts would never run Samsung drives as their perfo...
Good Quiet Operation, Three Year Warranty, SATA II - 3Gbps & NCQ, Dont get hot...
Bad Not as fast in real world as other SATA drives.
Bottom line To be honest, I was a little disappointed in the performance of these drives. Synthetic tests show a large improvement over a SATA interface, but these SATA II drives just dont show their power in the real world. Dont get me wrong, they are great...
90%
storagereview.com
Updated:
2011-10-04 03:34:25
Earlier this year, Samsung was the first manufacturer to follow Seagates lead in reaching significantly beyond the 100 GB/platter barrier that has plagued the industry for some time now. The 250 GB SP2504C also represents the firms first attempt at...
0%
Brand Image Product code Product Stock Price from
Samsung 250Gb SATA II 300Mbps 7200rpm 8Mb 20pk internal hard drive Serial ATA II Samsung 250Gb SATA II 300Mbps 7200rpm 8Mb 20pk internal hard drive Serial ATA II
(show image)
SP2504C?20PK 250Gb SATA II 300Mbps 7200rpm 8Mb 20pk 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint P 200GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II Samsung Spinpoint P 200GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II
(show image)
SP2004C 200GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)