location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SP-M226 data projector 2200 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-M226
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP2253XWCX
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SP-M226 data projector 2200 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2200 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 762 - 10160 mm (30 - 400")
  • - Built-in speaker(s) 7 W
  • - 250 W
More>>>
Short summary description Samsung SP-M226 data projector 2200 ANSI lumens LCD XGA (1024x768):
This short summary of the Samsung SP-M226 data projector 2200 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SP-M226, 2200 ANSI lumens, LCD, XGA (1024x768), 2000:1, 762 - 10160 mm (30 - 400"), 0.9 - 14.5 m

Long summary description Samsung SP-M226 data projector 2200 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Samsung SP-M226 data projector 2200 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Samsung SP-M226. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. Zoom ratio: 1.2:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Projector
Screen size compatibility *
762 - 10160 mm (30 - 400")
Projection distance
0.9 - 14.5 m
Projector brightness *
2200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Uniformity
71.4%
Horizontal scan range
30 - 80 kHz
Vertical scan range
56 - 75 Hz
Keystone correction, vertical
20°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
5000 h
Lamp type
UHM
Lamp power
180 W
Lens system
Zoom ratio
1.2:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Ports & interfaces
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
DVI port *
Yes
Network
Ethernet LAN *
No
Network
Wi-Fi *
No
Features
Noise level *
36 dB
Certification
UL and c-UL (US/Canada), FCC-B (US/Canada), CE (CE member countries), CCC (China)
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
7 W
Number of built-in speakers
1
Display
Display
LCD
Power
Power consumption (typical) *
250 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
2.5 kg
Package weight
4.5 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
4:3
Package dimensions (WxDxH)
412 x 322 x 215 mm
Audio output
1
Dimensions (WxDxH)
279 x 229 x 79 mm
Power requirements
100 - 240V, 50 - 60Hz
Power supply
240 W
RS-232 ports
1